TE Connectivity Circular Connector, Receptacle, 41 Position, 20-41, Wall; Product Range Deutsch - Te Connectivity 983-0S20-41S7-L

Description
CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, 20-41, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, 20-41, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 41 Position, 20-41, Wall; Product Range Deutsch - Te Connectivity - 96T8590 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 41 Position, 20-41, Wall; Product Range Deutsch - Te Connectivity
96T8590
Circular Connector, Receptacle, 41 Position, 20-41, Wall; Product Range Deutsch - Te Connectivity 96T8590
CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, 20-41, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, 20-41, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T8590
Product Name Circular Connector, Receptacle, 41 Position, 20-41, Wall; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
SK6-021M05 | 5 Position Mini Pl SPEC Pak ® Plug (Female) Shell - SK6-021M05 - Anderson Power Products
Specs
Gender Female / Jack
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3334-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details