TE Connectivity Circular Connector, Receptacle, 16 Position, 20-16, Wall; Product Range Deutsch - Te Connectivity 983-0S20-16P6

Description
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 16 Position, 20-16, Wall; Product Range Deutsch - Te Connectivity - 96T8557 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 16 Position, 20-16, Wall; Product Range Deutsch - Te Connectivity
96T8557
Circular Connector, Receptacle, 16 Position, 20-16, Wall; Product Range Deutsch - Te Connectivity 96T8557
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T8557
Product Name Circular Connector, Receptacle, 16 Position, 20-16, Wall; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Bulkhead Jack - 190421(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
PCB Connectors - NCS-ML2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details