TE Connectivity Circular Connector, Receptacle, 31 Position, 18-31, Wall; Product Range Deutsch - Te Connectivity 983-0S18-31SN-L

Description
983 31C 31#20 SKT RECP
Request a Quote
Description
983 31C 31#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-0S18-31SN-L - PEI-Genesis
Philadelphia, PA, United States
983 31C 31#20 SKT RECP

983 31C 31#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 31 Position, 18-31, Wall; Product Range Deutsch - Te Connectivity - 96T8550 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 31 Position, 18-31, Wall; Product Range Deutsch - Te Connectivity
96T8550
Circular Connector, Receptacle, 31 Position, 18-31, Wall; Product Range Deutsch - Te Connectivity 96T8550
CIRCULAR CONNECTOR, RECEPTACLE, 31 POSITION, 18-31, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 31 POSITION, 18-31, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-0S18-31SN-L 96T8550
Product Name Circular Connector, Receptacle, 31 Position, 18-31, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Type Straight Plug - 190406(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
BiLobe® Connectors - Standards -Type Single Row - A55000-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details