TE Connectivity Circular Connector, Receptacle, 14 Position, 18-14, Wall; Product Range Deutsch - Te Connectivity 983-0S18-14P7

Description
983 14C 14#16 PIN RECP
Request a Quote
Description
983 14C 14#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-0S18-14P7 - PEI-Genesis
Philadelphia, PA, United States
983 14C 14#16 PIN RECP

983 14C 14#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 14 Position, 18-14, Wall; Product Range Deutsch - Te Connectivity - 96T8535 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 14 Position, 18-14, Wall; Product Range Deutsch - Te Connectivity
96T8535
Circular Connector, Receptacle, 14 Position, 18-14, Wall; Product Range Deutsch - Te Connectivity 96T8535
CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION, 18-14, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION, 18-14, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-0S18-14P7 96T8535
Product Name Circular Connector, Receptacle, 14 Position, 18-14, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCS-MG-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Industrial Circular Connectors - 1115761 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details