TE Connectivity Circular Connector, Receptacle, 14 Position, 18-14, Wall; Product Range Deutsch - Te Connectivity 983-0S18-14P6-L

Description
983 14C 14#16 PIN RECP
Request a Quote
Description
983 14C 14#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-0S18-14P6-L - PEI-Genesis
Philadelphia, PA, United States
983 14C 14#16 PIN RECP

983 14C 14#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 14 Position, 18-14, Wall; Product Range Deutsch - Te Connectivity - 96T8534 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 14 Position, 18-14, Wall; Product Range Deutsch - Te Connectivity
96T8534
Circular Connector, Receptacle, 14 Position, 18-14, Wall; Product Range Deutsch - Te Connectivity 96T8534
CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION, 18-14, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION, 18-14, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-0S18-14P6-L 96T8534
Product Name Circular Connector, Receptacle, 14 Position, 18-14, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

ALTH DIN Rail - 2511125 - Galco Industrial Electronics
Specs
Connector Type DIN Connector
View Details
Din Rail, Channel - 2946-2001-1201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 18 AWG
View Details
2 suppliers