TE Connectivity Circular Connector, Receptacle, 7 Position, 14-7, Wall; Product Range Deutsch - Te Connectivity 983-0S14-07S7

Description
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, 14-7, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, 14-7, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 7 Position, 14-7, Wall; Product Range Deutsch - Te Connectivity - 43W9998 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 7 Position, 14-7, Wall; Product Range Deutsch - Te Connectivity
43W9998
Circular Connector, Receptacle, 7 Position, 14-7, Wall; Product Range Deutsch - Te Connectivity 43W9998
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, 14-7, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, 14-7, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43W9998
Product Name Circular Connector, Receptacle, 7 Position, 14-7, Wall; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222Y20M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8006E21 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details