983 7C 7#16 PIN RECP
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, 14-7, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch 983-0S14-07PN-L | 43W9989 |
| Product Name | Circular Connector, Receptacle, 7 Position, 14-7, Wall; Product Range Deutsch - Te Connectivity | |
| Gender | Female / Jack |