TE Connectivity Circular Connector, Receptacle, 7 Position, 14-7, Wall; Product Range Deutsch - Te Connectivity 983-0S14-07P7

Description
983 7C 7#16 PIN RECP
Request a Quote
Description
983 7C 7#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-0S14-07P7 - PEI-Genesis
Philadelphia, PA, United States
983 7C 7#16 PIN RECP

983 7C 7#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 7 Position, 14-7, Wall; Product Range Deutsch - Te Connectivity - 43W9992 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 7 Position, 14-7, Wall; Product Range Deutsch - Te Connectivity
43W9992
Circular Connector, Receptacle, 7 Position, 14-7, Wall; Product Range Deutsch - Te Connectivity 43W9992
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, 14-7, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, 14-7, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-0S14-07P7 43W9992
Product Name Circular Connector, Receptacle, 7 Position, 14-7, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products