TE Connectivity Circular Connector, Receptacle, 4 Position, 14-4, Wall; Product Range Deutsch - Te Connectivity 983-0S14-04P6

Description
983 4C 4#12 PIN RECP
Request a Quote
Description
983 4C 4#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-0S14-04P6 - PEI-Genesis
Philadelphia, PA, United States
983 4C 4#12 PIN RECP

983 4C 4#12 PIN RECP

Buy Now
Circular Connector, Receptacle, 4 Position, 14-4, Wall; Product Range Deutsch - Te Connectivity - 43W9978 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, 14-4, Wall; Product Range Deutsch - Te Connectivity
43W9978
Circular Connector, Receptacle, 4 Position, 14-4, Wall; Product Range Deutsch - Te Connectivity 43W9978
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, 14-4, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, 14-4, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-0S14-04P6 43W9978
Product Name Circular Connector, Receptacle, 4 Position, 14-4, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details