TE Connectivity Circular Connector, Receptacle, 3 Position, 12-3, Wall; Product Range Deutsch - Te Connectivity 983-0S12-03PN

Description
983 3C 3#16 PIN RECP
Request a Quote
Description
983 3C 3#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-0S12-03PN - PEI-Genesis
Philadelphia, PA, United States
983 3C 3#16 PIN RECP

983 3C 3#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 3 Position, 12-3, Wall; Product Range Deutsch - Te Connectivity - 96T8507 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3 Position, 12-3, Wall; Product Range Deutsch - Te Connectivity
96T8507
Circular Connector, Receptacle, 3 Position, 12-3, Wall; Product Range Deutsch - Te Connectivity 96T8507
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 12-3, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 12-3, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-0S12-03PN 96T8507
Product Name Circular Connector, Receptacle, 3 Position, 12-3, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC 90° Plug - 150113 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Circular Plastic Connector D02-P-B-706-M-R-H-Th Hypertronics - 22AC4134 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mrdbg02M17000-Ip67 Mrd Circular Shape Connector, 2 Pin / Box Amphenol Communications Solutions - 48AK9383 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details