TE Connectivity
983 5C 5#20 Pin Recp Deutsch - Te Connectivity
983-0S10-05P8
Description
983 5C 5#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
983 5C 5#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
983 5C 5#20 Pin Recp Deutsch - Te Connectivity
72W0784
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch 983-0S10-05P8 |
72W0784 |
|
Product Name
|
|
983 5C 5#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Beckhoff Automation LLC
ZS2030-4812 | M12, T splitter, 1 x M12, plug, straight, male, L-coded – 2 x M12, socket, straight, female, L-coded, pin assignment 1:1
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details