TE Connectivity Rectangular Wire & Cable Connectors & Housings 981759-000

Description
Body Features Connector & Keying Code : AA Shell Plating Material : Cadmium Strain Relief Type : Cable Clamp Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Retention Within Housing : With Contact Type : Pin Housing Features Centerline (Pitch) (INCH) : .25 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Jackscrew Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Kit Connector Shell Size : 1 Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Body Features Connector & Keying Code : AA Shell Plating Material : Cadmium Strain Relief Type : Cable Clamp Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Retention Within Housing : With Contact Type : Pin Housing Features Centerline (Pitch) (INCH) : .25 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Jackscrew Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Kit Connector Shell Size : 1 Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 981759-000 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
981759-000
Rectangular Wire & Cable Connectors & Housings 981759-000
Body Features Connector & Keying Code : AA Shell Plating Material : Cadmium Strain Relief Type : Cable Clamp Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Retention Within Housing : With Contact Type : Pin Housing Features Centerline (Pitch) (INCH) : .25 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Jackscrew Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Kit Connector Shell Size : 1 Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp

Body Features


  • Connector & Keying Code : AA
  • Shell Plating Material : Cadmium
  • Strain Relief Type : Cable Clamp

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Retention Within Housing : With
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) (INCH) : .25

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Jackscrew
  • Panel Mount Feature Type : Mounting Ears

Operation/Application


  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing Kit
  • Connector Shell Size : 1
  • Connector System : Wire-to-Wire
  • Insertion Force Type : Normal
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
981759-000
Unspecified Connectors 981759-000
Unspecified Connectors

Unspecified Connectors

Buy Now
Hex40-Kc-30-11-A2-1 Raychem - Te Connectivity - 36AC9839 - Newark, An Avnet Company
Chicago, IL, United States
Hex40-Kc-30-11-A2-1 Raychem - Te Connectivity
36AC9839
Hex40-Kc-30-11-A2-1 Raychem - Te Connectivity 36AC9839
HEX40-KC-30-11-A2-1

HEX40-KC-30-11-A2-1

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 981759-000 981759-000 36AC9839
Product Name Rectangular Wire & Cable Connectors & Housings Unspecified Connectors Hex40-Kc-30-11-A2-1 Raychem - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1589456-8 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Pre-Terminated Flying Leads
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 103972-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Circular Connector Contacts - 006-1187-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details