Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : 3-Core Sector Conductor Type : Sector Palm Terminal Material : Copper Primary Product Material : Aluminum, Copper
Configuration Features Number of Holes : 1
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Inside Diameter : 19.2 MM [.755 INCH ] Barrel Length : 59 MM [2.323 INCH ] Barrel Outside Diameter : 26.8 MM [1.05 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 185 Compatible Conductor Range (AWGKC) : 350 - 350 Lug Length : 128 MM [5.039 INCH ] Lug Width : 35 MM [1.378 INCH ] Palm Hole Diameter : 13
Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor
Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features Installation Technology : Compression Stud Size : M12
Body Features
- Compatible Conductor Material : Aluminum
- Compression Barrel Type : 3-Core Sector
- Conductor Type : Sector
- Palm Terminal Material : Copper
- Primary Product Material : Aluminum, Copper
Configuration Features
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Inside Diameter : 19.2 MM [.755 INCH ]
- Barrel Length : 59 MM [2.323 INCH ]
- Barrel Outside Diameter : 26.8 MM [1.05 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 185
- Compatible Conductor Range (AWGKC) : 350 - 350
- Lug Length : 128 MM [5.039 INCH ]
- Lug Width : 35 MM [1.378 INCH ]
- Palm Hole Diameter : 13
Electrical Characteristics
- Voltage Class (KV) : ≤ 1, ≤ 35
Operation/Application
- Compression Connector Product Type : Terminal Lug
- Power Component Application Type : Indoor, Outdoor
Product Availability
- Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features
- Installation Technology : Compression
- Stud Size : M12