Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : ZEROHAL Wire Color (Base) : Red
Configuration Features Number of Conductors : 1
Dimensions Conductor Diameter Range : 5.62 MM [.22 INCH ] Outside Cable Diameter : 9.3 MM [.366 INCH ] Wire Size (MMSQ) : 16
Electrical Characteristics Operating Voltage (VAC) : 600
Product Type Features Wall Type : Dual Wall
Usage Conditions Cable Type : ZHI15 Operating Temperature Range (DEGC) : -30 - 105
Body Features
- Conductor Material : Tin-Coated Copper
- Wire & Cable Insulation Material : ZEROHAL
- Wire Color (Base) : Red
Configuration Features
Dimensions
- Conductor Diameter Range : 5.62 MM [.22 INCH ]
- Outside Cable Diameter : 9.3 MM [.366 INCH ]
- Wire Size (MMSQ) : 16
Electrical Characteristics
- Operating Voltage (VAC) : 600
Product Type Features
Usage Conditions
- Cable Type : ZHI15
- Operating Temperature Range (DEGC) : -30 - 105