TE Connectivity Twisted Pair Cable 976537-000

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Wire Color (Stripe) : Orange, Blue Configuration Features Number of Strands : 37 Dimensions Conductor Diameter Range : 2.16 MM  [.085 INCH ] Outside Cable Diameter : .1 MM  [.217 INCH ] Strand Size (AWG) : 28 Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Wire Color (Stripe) : Orange, Blue Configuration Features Number of Strands : 37 Dimensions Conductor Diameter Range : 2.16 MM  [.085 INCH ] Outside Cable Diameter : .1 MM  [.217 INCH ] Strand Size (AWG) : 28 Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 976537-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
976537-000
Twisted Pair Cable 976537-000
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Wire Color (Stripe) : Orange, Blue Configuration Features Number of Strands : 37 Dimensions Conductor Diameter Range : 2.16 MM  [.085 INCH ] Outside Cable Diameter : .1 MM  [.217 INCH ] Strand Size (AWG) : 28 Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color (Base) : White
  • Wire Color (Stripe) : Orange, Blue

Configuration Features


  • Number of Strands : 37

Dimensions


  • Conductor Diameter Range : 2.16 MM  [.085 INCH ]
  • Outside Cable Diameter : .1 MM  [.217 INCH ]
  • Strand Size (AWG) : 28
  • Wire Size (AWG) : 12

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
 - 976537-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Cable

55 Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number 976537-000 976537-000
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-11531303 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Cable Assembly - 493-11531101 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Power Cable - 164559-000 - TE Connectivity
Specs
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
2 suppliers