TE Connectivity Connector Backshells 975881-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 47.1 MM  [1.85 INCH ] Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34081, NAS 1650, M83723/75, AS34541, M83723/13, AS34461, NAS 1643, M83723/01, M83723/78, M83723/42, M83723/83, M83723/86, M83723/92, M83723/66, NAS 1692, M83723/73, AS34061, M83723/04, M83723/06, M83723/77, M83723/36, M83723/72, M83723/48, M83723/49, MS3470, AS34041, NAS 1701, AS34121, M83723/07, M83723/71, NAS 1702, M83723/69, M83723/96, MS3471, NAS 1651, MS3472, NAS 1700, AS34091, MS3459, M83723/02, M83723/37, M83723/98, M83723/76, M83723/14, M83723/68, M83723/91, NAS 1642, M83723/40, M83723/43, M83723/65, M83723/67, NAS 1652, AS34681, MS3475, AS34561, M83723/95, NAS 1599, M83723/87, MS3474, NAS 1693, AS34511, M83723/97, M83723/03, M83723/38, M83723/85, MS3476, AS34011, AS34241, M83723/08, M83723/39, NAS 1653, NAS 1694, NAS 1699, AS34501, AS34641, M83723/84, M83723/74, M83723/82, M83723/41, NAS 1641, AS34001, M83723/05, AS34671 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14, 14S Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 47.1 MM  [1.85 INCH ] Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34081, NAS 1650, M83723/75, AS34541, M83723/13, AS34461, NAS 1643, M83723/01, M83723/78, M83723/42, M83723/83, M83723/86, M83723/92, M83723/66, NAS 1692, M83723/73, AS34061, M83723/04, M83723/06, M83723/77, M83723/36, M83723/72, M83723/48, M83723/49, MS3470, AS34041, NAS 1701, AS34121, M83723/07, M83723/71, NAS 1702, M83723/69, M83723/96, MS3471, NAS 1651, MS3472, NAS 1700, AS34091, MS3459, M83723/02, M83723/37, M83723/98, M83723/76, M83723/14, M83723/68, M83723/91, NAS 1642, M83723/40, M83723/43, M83723/65, M83723/67, NAS 1652, AS34681, MS3475, AS34561, M83723/95, NAS 1599, M83723/87, MS3474, NAS 1693, AS34511, M83723/97, M83723/03, M83723/38, M83723/85, MS3476, AS34011, AS34241, M83723/08, M83723/39, NAS 1653, NAS 1694, NAS 1699, AS34501, AS34641, M83723/84, M83723/74, M83723/82, M83723/41, NAS 1641, AS34001, M83723/05, AS34671 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14, 14S Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 975881-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
975881-000
Connector Backshells 975881-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 47.1 MM  [1.85 INCH ] Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34081, NAS 1650, M83723/75, AS34541, M83723/13, AS34461, NAS 1643, M83723/01, M83723/78, M83723/42, M83723/83, M83723/86, M83723/92, M83723/66, NAS 1692, M83723/73, AS34061, M83723/04, M83723/06, M83723/77, M83723/36, M83723/72, M83723/48, M83723/49, MS3470, AS34041, NAS 1701, AS34121, M83723/07, M83723/71, NAS 1702, M83723/69, M83723/96, MS3471, NAS 1651, MS3472, NAS 1700, AS34091, MS3459, M83723/02, M83723/37, M83723/98, M83723/76, M83723/14, M83723/68, M83723/91, NAS 1642, M83723/40, M83723/43, M83723/65, M83723/67, NAS 1652, AS34681, MS3475, AS34561, M83723/95, NAS 1599, M83723/87, MS3474, NAS 1693, AS34511, M83723/97, M83723/03, M83723/38, M83723/85, MS3476, AS34011, AS34241, M83723/08, M83723/39, NAS 1653, NAS 1694, NAS 1699, AS34501, AS34641, M83723/84, M83723/74, M83723/82, M83723/41, NAS 1641, AS34001, M83723/05, AS34671 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14, 14S Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ]
  • Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ]
  • Product Length : 47.1 MM  [1.85 INCH ]

Housing Features


  • Body Orientation : 45°
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : AS34081, NAS 1650, M83723/75, AS34541, M83723/13, AS34461, NAS 1643, M83723/01, M83723/78, M83723/42, M83723/83, M83723/86, M83723/92, M83723/66, NAS 1692, M83723/73, AS34061, M83723/04, M83723/06, M83723/77, M83723/36, M83723/72, M83723/48, M83723/49, MS3470, AS34041, NAS 1701, AS34121, M83723/07, M83723/71, NAS 1702, M83723/69, M83723/96, MS3471, NAS 1651, MS3472, NAS 1700, AS34091, MS3459, M83723/02, M83723/37, M83723/98, M83723/76, M83723/14, M83723/68, M83723/91, NAS 1642, M83723/40, M83723/43, M83723/65, M83723/67, NAS 1652, AS34681, MS3475, AS34561, M83723/95, NAS 1599, M83723/87, MS3474, NAS 1693, AS34511, M83723/97, M83723/03, M83723/38, M83723/85, MS3476, AS34011, AS34241, M83723/08, M83723/39, NAS 1653, NAS 1694, NAS 1699, AS34501, AS34641, M83723/84, M83723/74, M83723/82, M83723/41, NAS 1641, AS34001, M83723/05, AS34671

Operation/Application


  • Compatible With Connector Shell Size : 12, 14, 14S

Other


  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR08AI
  • Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet
Txr54Ab45-1408Ai Raychem - Te Connectivity - 14AK4468 - Newark, An Avnet Company
Chicago, IL, United States
Txr54Ab45-1408Ai Raychem - Te Connectivity
14AK4468
Txr54Ab45-1408Ai Raychem - Te Connectivity 14AK4468
TXR54AB45-1408AI

TXR54AB45-1408AI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 975881-000 14AK4468
Product Name Connector Backshells Txr54Ab45-1408Ai Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 010080-000 - TE Connectivity
Specs
Mounting Compression
View Details
Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details