TE Connectivity Heat Shrink Tubing 975269-000

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Aviation Fuel Primary Product Color : Blue Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 6.4 MM  [.252 INCH ] Product Length : 101.6 MM  [4 INCH ] Recovered Inside Diameter (Max) : 5 MM  [.197 INCH ] Tubing Size Range : 4.75 - 9.53 MM  [.187 - .375 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Moisture Other Product Source : US Packaging Features Packaging Method : Bag & Box Product Type Features Wall Type : Dual Wall Usage Conditions Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 135 Resistance Properties : Immersion Protection Shrink Temperature (Min) (DEGC) : 135
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Aviation Fuel Primary Product Color : Blue Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 6.4 MM  [.252 INCH ] Product Length : 101.6 MM  [4 INCH ] Recovered Inside Diameter (Max) : 5 MM  [.197 INCH ] Tubing Size Range : 4.75 - 9.53 MM  [.187 - .375 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Moisture Other Product Source : US Packaging Features Packaging Method : Bag & Box Product Type Features Wall Type : Dual Wall Usage Conditions Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 135 Resistance Properties : Immersion Protection Shrink Temperature (Min) (DEGC) : 135
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 975269-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
975269-000
Heat Shrink Tubing 975269-000
Body Features Flexibility : Semi-Rigid Fluid Type : Aviation Fuel Primary Product Color : Blue Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 6.4 MM  [.252 INCH ] Product Length : 101.6 MM  [4 INCH ] Recovered Inside Diameter (Max) : 5 MM  [.197 INCH ] Tubing Size Range : 4.75 - 9.53 MM  [.187 - .375 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Moisture Other Product Source : US Packaging Features Packaging Method : Bag & Box Product Type Features Wall Type : Dual Wall Usage Conditions Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 135 Resistance Properties : Immersion Protection Shrink Temperature (Min) (DEGC) : 135

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Aviation Fuel
  • Primary Product Color : Blue
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 6.4 MM  [.252 INCH ]
  • Product Length : 101.6 MM  [4 INCH ]
  • Recovered Inside Diameter (Max) : 5 MM  [.197 INCH ]
  • Tubing Size Range : 4.75 - 9.53 MM  [.187 - .375 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Operation/Application


  • Mechanical Resistance : Moisture

Other


  • Product Source : US

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 110
  • Recovery Temperature (DEGC) : 135
  • Resistance Properties : Immersion Protection
  • Shrink Temperature (Min) (DEGC) : 135
Buy Now
shrink tube - 975269-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
975269-000
shrink tube 975269-000
Maintenance and Repair Kits

Maintenance and Repair Kits

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 975269-000 975269-000
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 047688-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 062806N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 035377P004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Heat Shrink Boots - 057409-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details