Body Features Cable Color : Brown Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke
d, Extruded Polyalkene Wire Color (Base) : White
Configuration Features Number of Conductors : 1 Number of Strands : 133
Dimensions Conductor Diameter Range : 4.19 MM [.165 INCH ] Outside Cable Diameter : 5.43 MM [.214 INCH ] Strand Size (AWG) : 29 Wire Size (MMSQ) : 8.37 Wire Size (AWG) : 8
Electrical Characteristics Operating Voltage (V) : 600
Product Type Features Wall Type : Dual Wall
Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Cable Color : Brown
- Conductor Material : Tin-Coated Copper
- Wire & Cable Insulation Material : Radiation-Crosslinked, Extruded Polyalkene
- Wire Color (Base) : White
Configuration Features
- Number of Conductors : 1
- Number of Strands : 133
Dimensions
- Conductor Diameter Range : 4.19 MM [.165 INCH ]
- Outside Cable Diameter : 5.43 MM [.214 INCH ]
- Strand Size (AWG) : 29
- Wire Size (MMSQ) : 8.37
- Wire Size (AWG) : 8
Electrical Characteristics
- Operating Voltage (V) : 600
Product Type Features
Usage Conditions
- Cable Type : Spec 44
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]