Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 45 MM [1.771 INCH ] Compatible Cable Diameter (Min) : 18 MM [.708 INCH ] Expanded Inside Diameter (Min) : 50 MM [1.969 INCH ] Product Length : 250 MM [9.843 INCH ] Recovered Inside Diameter (Max) : 16 MM [.63 INCH ] Recovered Wall Thickness (Max) : 2 MM [.079 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : HD631.2, IEC 60684-3-246, IEC 60684-3-214, IEC 60684-3-247
Packaging Features Spool Length : 150 M [492 FT ]
Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : UV Resistant, Liquid & Oil Resistance, High Temperature Resistant, Damage Resistance, Flame-Retardant Resistance, Low Temperature Resistant, Mechanical Impact Resistance
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 3:1
Dimensions
- Compatible Cable Diameter (Max) : 45 MM [1.771 INCH ]
- Compatible Cable Diameter (Min) : 18 MM [.708 INCH ]
- Expanded Inside Diameter (Min) : 50 MM [1.969 INCH ]
- Product Length : 250 MM [9.843 INCH ]
- Recovered Inside Diameter (Max) : 16 MM [.63 INCH ]
- Recovered Wall Thickness (Max) : 2 MM [.079 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : HD631.2, IEC 60684-3-246, IEC 60684-3-214, IEC 60684-3-247
Packaging Features
- Spool Length : 150 M [492 FT ]
Product Availability
- Product Availability : Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia
Product Type Features
- Adhesive Coating : With
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Non-Flame-Retardant
- Resistance Properties : UV Resistant, Liquid & Oil Resistance, High Temperature Resistant, Damage Resistance, Flame-Retardant Resistance, Low Temperature Resistant, Mechanical Impact Resistance