TE Connectivity Mechanical Connectors 973448-000

Description
Body Features Blocked : Yes Compatible Conductor Material : Copper Conductor Type : Stranded Primary Product Material : Copper Configuration Features Number of Bolts : 6 Visual Inspection : No Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range (MMSQ) : 500 - 630 Inside Diameter Range (MM) : 36 Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Mechanical Connector Product Type : Bolted Connector Other Conductor Gauge Type : Metric Product Availability Product Availability : Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet
Description
Body Features Blocked : Yes Compatible Conductor Material : Copper Conductor Type : Stranded Primary Product Material : Copper Configuration Features Number of Bolts : 6 Visual Inspection : No Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range (MMSQ) : 500 - 630 Inside Diameter Range (MM) : 36 Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Mechanical Connector Product Type : Bolted Connector Other Conductor Gauge Type : Metric Product Availability Product Availability : Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 973448-000 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
973448-000
Mechanical Connectors 973448-000
Body Features Blocked : Yes Compatible Conductor Material : Copper Conductor Type : Stranded Primary Product Material : Copper Configuration Features Number of Bolts : 6 Visual Inspection : No Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range (MMSQ) : 500 - 630 Inside Diameter Range (MM) : 36 Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Mechanical Connector Product Type : Bolted Connector Other Conductor Gauge Type : Metric Product Availability Product Availability : Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China Product Type Features Installation Technology : Shear Bolt

Body Features


  • Blocked : Yes
  • Compatible Conductor Material : Copper
  • Conductor Type : Stranded
  • Primary Product Material : Copper

Configuration Features


  • Number of Bolts : 6
  • Visual Inspection : No

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 19
  • Compatible Conductor Cross-Section Range (MMSQ) : 500 - 630
  • Inside Diameter Range (MM) : 36

Electrical Characteristics


  • Voltage Class (KV) : ≤ 36

Operation/Application


  • Mechanical Connector Product Type : Bolted Connector

Other


  • Conductor Gauge Type : Metric

Product Availability


  • Product Availability : Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China

Product Type Features


  • Installation Technology : Shear Bolt
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 973448-000
Product Name Mechanical Connectors
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 013133-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details