TE Connectivity Connectors, Interconnects - Backplane Connectors - Specialized 973061

Description
Win Source Part Number: 1381261-973061 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Series: ERMET ZD Number of Positions: 120 Pitch: 0.098" (2.50mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 12 Termination: Press-Fit Contact Finish: Gold Package: Tray Standard Package: 64 pcs Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381261-973061 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Series: ERMET ZD Number of Positions: 120 Pitch: 0.098" (2.50mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 12 Termination: Press-Fit Contact Finish: Gold Package: Tray Standard Package: 64 pcs Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Specialized - 1381261-973061 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1381261-973061
Connectors, Interconnects - Backplane Connectors - Specialized 1381261-973061
Win Source Part Number: 1381261-973061 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Series: ERMET ZD Number of Positions: 120 Pitch: 0.098" (2.50mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 12 Termination: Press-Fit Contact Finish: Gold Package: Tray Standard Package: 64 pcs Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381261-973061
Category: Connectors, Interconnects>Backplane Connectors>Specialized
Series: ERMET ZD
Number of Positions: 120
Pitch: 0.098" (2.50mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 12
Termination: Press-Fit
Contact Finish: Gold
Package: Tray
Standard Package: 64 pcs
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-973061
Electronic Connector 407-973061
ZD M 4-10 40POS 1.7MM Product overview: 973061 from TE Connectivity ERNI is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-973061 can be used for catalog matching and distributor lookup.

ZD M 4-10 40POS 1.7MM Product overview: 973061 from TE Connectivity ERNI is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-973061 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1381261-973061 407-973061
Product Name Connectors, Interconnects - Backplane Connectors - Specialized Electronic Connector
Termination Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products