TE Connectivity Hook Up Wire 9727873001

Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyester Wire Color (Base) : Pink Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .15 MM  [.006 INCH ] Conductor Diameter Range : 1.01 MM  [.04 INCH ] Outside Cable Diameter : 1.5 MM  [.059 INCH ] Strand Size (AWG) : 32 Wire Size (MMSQ) : .52 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 99M Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyester Wire Color (Base) : Pink Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .15 MM  [.006 INCH ] Conductor Diameter Range : 1.01 MM  [.04 INCH ] Outside Cable Diameter : 1.5 MM  [.059 INCH ] Strand Size (AWG) : 32 Wire Size (MMSQ) : .52 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 99M Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 9727873001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
9727873001
Hook Up Wire 9727873001
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyester Wire Color (Base) : Pink Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .15 MM  [.006 INCH ] Conductor Diameter Range : 1.01 MM  [.04 INCH ] Outside Cable Diameter : 1.5 MM  [.059 INCH ] Strand Size (AWG) : 32 Wire Size (MMSQ) : .52 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 99M Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Polyester
  • Wire Color (Base) : Pink

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Cable Insulation Thickness : .15 MM  [.006 INCH ]
  • Conductor Diameter Range : 1.01 MM  [.04 INCH ]
  • Outside Cable Diameter : 1.5 MM  [.059 INCH ]
  • Strand Size (AWG) : 32
  • Wire Size (MMSQ) : .52
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Operating Voltage (V) : 600

Other


  • Product Source : UK

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 99M
  • Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Buy Now Datasheet
 - 9727873001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Low Fire Hazard Wire

Low Fire Hazard Wire

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 9727873001 9727873001
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 144585-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 042113-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 135 C (-85 to 275 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 013153-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Hook Up Wire - 120327-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details