Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 77 MM [3.031 INCH ] Compatible Cable Diameter (Min) : 28 MM [1.102 INCH ] Expanded Inside Diameter (Min) : 85 MM [3.346 INCH ] Product Length : 1500 MM [59.055 INCH ] Recovered Inside Diameter (Max) : 25 MM [.984 INCH ] Recovered Wall Thickness (Max) : 2.8 MM [.11 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : IEC 60684-3-246, HD631.2, IEC 60684-3-214, IEC 60684-3-247
Product Availability Product Availability : Americas
Product Type Features Adhesive Coating : Without Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Mechanical Impact Resistance, High Temperature Resistant, Damage Resistance, Low Temperature Resistant, UV Resistant, Liquid & Oil Resistance, Flame-Retardant Resistance
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 3:1
Dimensions
- Compatible Cable Diameter (Max) : 77 MM [3.031 INCH ]
- Compatible Cable Diameter (Min) : 28 MM [1.102 INCH ]
- Expanded Inside Diameter (Min) : 85 MM [3.346 INCH ]
- Product Length : 1500 MM [59.055 INCH ]
- Recovered Inside Diameter (Max) : 25 MM [.984 INCH ]
- Recovered Wall Thickness (Max) : 2.8 MM [.11 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : IEC 60684-3-246, HD631.2, IEC 60684-3-214, IEC 60684-3-247
Product Availability
- Product Availability : Americas
Product Type Features
- Adhesive Coating : Without
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Non-Flame-Retardant
- Resistance Properties : Mechanical Impact Resistance, High Temperature Resistant, Damage Resistance, Low Temperature Resistant, UV Resistant, Liquid & Oil Resistance, Flame-Retardant Resistance