TE Connectivity Sealant Tape 970335-000

Description
Body Features Primary Product Color : Black Dimensions Product Length : 7.62 M  [25 FT ] Product Thickness : 1.57 MM  [.062 INCH ] Product Width : 25.4 MM  [1 INCH ] Packaging Features Packaging Method : Piece
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Dimensions Product Length : 7.62 M  [25 FT ] Product Thickness : 1.57 MM  [.062 INCH ] Product Width : 25.4 MM  [1 INCH ] Packaging Features Packaging Method : Piece
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealant Tape - 970335-000 - TE Connectivity
Berwyn, PA, United States
Sealant Tape
970335-000
Sealant Tape 970335-000
Body Features Primary Product Color : Black Dimensions Product Length : 7.62 M  [25 FT ] Product Thickness : 1.57 MM  [.062 INCH ] Product Width : 25.4 MM  [1 INCH ] Packaging Features Packaging Method : Piece

Body Features


  • Primary Product Color : Black

Dimensions


  • Product Length : 7.62 M  [25 FT ]
  • Product Thickness : 1.57 MM  [.062 INCH ]
  • Product Width : 25.4 MM  [1 INCH ]

Packaging Features


  • Packaging Method : Piece
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Adhesive Tapes
Product Number 970335-000
Product Name Sealant Tape
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2502688-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Conductive Tape - 2508750-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Fusion Tape - 605980-2 - TE Connectivity
Specs
Type Adhesive Tape
View Details
4 suppliers
Glue, Adhesives, Applicators - S1125-KIT-3 - ODG (Origin Data Global)
Specs
Type Adhesive Tape; Epoxy
View Details