TE Connectivity Cable Transitions & Breakouts 970131-000

Description
Body Features Material : Low Fire Hazard Material Material Code : 100 Material Systems Code : 100 Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3 Other Adhesive Options : /180 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 322A Product Type Features Molded Part Shape : T Shape Size Code : 412 Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Material : Low Fire Hazard Material Material Code : 100 Material Systems Code : 100 Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3 Other Adhesive Options : /180 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 322A Product Type Features Molded Part Shape : T Shape Size Code : 412 Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 970131-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
970131-000
Cable Transitions & Breakouts 970131-000
Body Features Material : Low Fire Hazard Material Material Code : 100 Material Systems Code : 100 Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3 Other Adhesive Options : /180 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 322A Product Type Features Molded Part Shape : T Shape Size Code : 412 Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Material : Low Fire Hazard Material
  • Material Code : 100
  • Material Systems Code : 100

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches & Legs : 3

Other


  • Adhesive Options : /180 Precoat
  • Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures
  • Molded Part Shape Code : 322A

Product Type Features


  • Molded Part Shape : T Shape
  • Size Code : 412

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 970131-000
Product Name Cable Transitions & Breakouts
Material Low Fire Hazard Material
Unlock Full Specs
to access all available technical data

Similar Products

Cable Braids - 0059013002 - TE Connectivity
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Heat Shrink Boots - 015189-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Sealing Sleeves - 010951-000 - TE Connectivity
Specs
Material Crosslinked Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 011829-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details