TE Connectivity Headers, Receptacles, Female Sockets 969973-7

Description
"14 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"14 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A107060CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A107060CT-ND
Headers, Receptacles, Female Sockets A107060CT-ND
"14 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

"14 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - A107060TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A107060TR-ND
Headers, Receptacles, Female Sockets A107060TR-ND
"14 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

"14 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - A107060DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A107060DKR-ND
Headers, Receptacles, Female Sockets A107060DKR-ND
"14 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

"14 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

Buy Now Datasheet
Btb Conn, Rcpt, 14Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 17H0510 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Rcpt, 14Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity
17H0510
Btb Conn, Rcpt, 14Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity 17H0510
BTB CONN, RCPT, 14POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Surface Mount; Product Range:AMPMODU HV-100 Series RoHS Compliant: Yes

BTB CONN, RCPT, 14POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Surface Mount; Product Range:AMPMODU HV-100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A107060CT-ND 17H0510
Product Name Headers, Receptacles, Female Sockets Btb Conn, Rcpt, 14Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Receptacle, Bottom or Top Entry Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1575-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A28682-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers