Manufacturer: TE Connectivity
Win Source Part Number: 908785-969973-6
Series: AMPMODU HV-100
Features: 12 Position Receptacle, Bottom or Top Entry Connector 0.100" (2.54mm) Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: 969973
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 53 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A121824TR, A121824DKR, A121824CT, 969973-6-ND
12 Pos 2.54mm Socket Strip RCP, Straight SMD, 3A, Gold Product overview: 969973-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-969973-6 can be used for catalog matching and distributor lookup.
"12 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"12 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"12 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
969973-6 ROHS COMPLIANT: YES
BTB CONN, RCPT, 12POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
CONN RCPT 12POS 0.1 GOLD SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 908785-969973-6 | 316-969973-6 | A121824TR-ND | 98AC5462 | 20R0236 | 969973-6 |
| Product Name | Rectangular Connectors - 969973-6 | SMD 3A Electronic Connector | Headers, Receptacles, Female Sockets | 969973-6 Rohs Compliant Amp - Te Connectivity | Btb Conn, Rcpt, 12Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Mounting | Surface Mount | Surface Mount | Surface Mount | Surface Mount | ||
| Termination | SMD/SMT | Solder | ||||
| Voltage Rating | 250 volts |