TE Connectivity Headers, Receptacles, Female Sockets 969973-5

Description
"10 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"10 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A107059CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A107059CT-ND
Headers, Receptacles, Female Sockets A107059CT-ND
"10 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

"10 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - A107059DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A107059DKR-ND
Headers, Receptacles, Female Sockets A107059DKR-ND
"10 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

"10 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - A107059TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A107059TR-ND
Headers, Receptacles, Female Sockets A107059TR-ND
"10 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

"10 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

Buy Now Datasheet
Rectangular Connectors - 969973-5 - 908784-969973-5 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 969973-5
908784-969973-5
Rectangular Connectors - 969973-5 908784-969973-5
Manufacturer: TE Connectivity Win Source Part Number: 908784-969973-5 Series: AMPMODU HV-100 Features: 10 Position Receptacle, Bottom or Top Entry Connector 0.100" (2.54mm) Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: 969973 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -969973-5-LSI, A107059CT, A107059DKR, A107059TR, 969973-5-ND, 9699735

Manufacturer: TE Connectivity
Win Source Part Number: 908784-969973-5
Series: AMPMODU HV-100
Features: 10 Position Receptacle, Bottom or Top Entry Connector 0.100" (2.54mm) Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: 969973
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -969973-5-LSI, A107059CT, A107059DKR, A107059TR, 969973-5-ND, 9699735

Buy Now Datasheet
Singapore, Singapore
SMD 3A Electronic Connector
316-969973-5
SMD 3A Electronic Connector 316-969973-5
10 Pos 2.54mm Header Receptacle, 3A, Gold, SMD, Straight Product overview: 969973-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-969973-5 can be used for catalog matching and distributor lookup.

10 Pos 2.54mm Header Receptacle, 3A, Gold, SMD, Straight Product overview: 969973-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-969973-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Sockets - 5286568P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
5286568P
PCB Sockets 5286568P
TE Connectivity 969973-5 PCB Socket

TE Connectivity 969973-5 PCB Socket

Supplier's Site
PCB Sockets - 5286568 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
5286568
PCB Sockets 5286568
TE Connectivity 969973-5 PCB Socket

TE Connectivity 969973-5 PCB Socket

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 969973-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
969973-5
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 969973-5
CONN RCPT 10POS 0.1 GOLD SMD

CONN RCPT 10POS 0.1 GOLD SMD

Supplier's Site
Wire-To-Board Connector, Ampmodu Hv-100 Series, Surface Mount, Receptacle, 10, 2.54 Mm Rohs Compliant Amp - Te Connectivity - 99K1310 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Ampmodu Hv-100 Series, Surface Mount, Receptacle, 10, 2.54 Mm Rohs Compliant Amp - Te Connectivity
99K1310
Wire-To-Board Connector, Ampmodu Hv-100 Series, Surface Mount, Receptacle, 10, 2.54 Mm Rohs Compliant Amp - Te Connectivity 99K1310
Wire-To-Board Connector, AMPMODU HV-100 Series, Surface Mount, Receptacle, 10, 2.54 mm RoHS Compliant: Yes

Wire-To-Board Connector, AMPMODU HV-100 Series, Surface Mount, Receptacle, 10, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Board-To-Board Connector, Hv-100 Series, Surface Mount, Receptacle, 10, 2.54 Mm Rohs Compliant Amp - Te Connectivity - 51X2277 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Hv-100 Series, Surface Mount, Receptacle, 10, 2.54 Mm Rohs Compliant Amp - Te Connectivity
51X2277
Board-To-Board Connector, Hv-100 Series, Surface Mount, Receptacle, 10, 2.54 Mm Rohs Compliant Amp - Te Connectivity 51X2277
Board-To-Board Connector, HV-100 Series, Surface Mount, Receptacle, 10, 2.54 mm RoHS Compliant: Yes

Board-To-Board Connector, HV-100 Series, Surface Mount, Receptacle, 10, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107059CT-ND 908784-969973-5 316-969973-5 5286568P 5286568 969973-5 99K1310 51X2277
Product Name Headers, Receptacles, Female Sockets Rectangular Connectors - 969973-5 SMD 3A Electronic Connector PCB Sockets PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Wire-To-Board Connector, Ampmodu Hv-100 Series, Surface Mount, Receptacle, 10, 2.54 Mm Rohs Compliant Amp - Te Connectivity Board-To-Board Connector, Hv-100 Series, Surface Mount, Receptacle, 10, 2.54 Mm Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector; Receptacle, Bottom or Top Entry Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Mounting Surface Mount Surface Mount Surface mount Surface Mount
Number of Contacts 10 # 10 #
Termination SMD/SMT Solder Solder Solder
Unlock Full Specs
to access all available technical data