"8 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"8 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"8 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
Wire-To-Board Connector, AMPMODU HV-100 Series, Surface Mount, Receptacle, 8, 2.54 mm RoHS Compliant: Yes
Wire-To-Board Connector, AMPMODU HV-100 Series, Surface Mount, Receptacle, 8, 2.54 mm RoHS Compliant: Yes
2x4P HV100 REC. CON, SMD, GOLD, BLISTER
CONN RCPT 8POS 0.1 GOLD SMD
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A107058TR-ND | 99K1309 | 969973-4 |
| Product Name | Headers, Receptacles, Female Sockets | Wire-To-Board Connector, Ampmodu Hv-100 Series, Surface Mount, Receptacle, 8, 2.54 Mm Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector; Rectangular Connectors, Heavy Duty |