TE Connectivity SMD Electronic Connector 969973-2

Description
4 Pos 2.54mm Socket Header, Straight SMD, Gold Plated Product overview: 969973-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-969973-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Pos 2.54mm Socket Header, Straight SMD, Gold Plated Product overview: 969973-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-969973-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
SMD Electronic Connector
316-969973-2
SMD Electronic Connector 316-969973-2
4 Pos 2.54mm Socket Header, Straight SMD, Gold Plated Product overview: 969973-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-969973-2 can be used for catalog matching and distributor lookup.

4 Pos 2.54mm Socket Header, Straight SMD, Gold Plated Product overview: 969973-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-969973-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - A107056TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A107056TR-ND
Headers, Receptacles, Female Sockets A107056TR-ND
"4 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

"4 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - A107056DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A107056DKR-ND
Headers, Receptacles, Female Sockets A107056DKR-ND
"4 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

"4 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - A107056CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A107056CT-ND
Headers, Receptacles, Female Sockets A107056CT-ND
"4 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

"4 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

Buy Now Datasheet
Board-To-Board Connector, Ampmodu Hv-100 Series, Surface Mount, Receptacle, 4, 2.54 Mm Amp - Te Connectivity - 20R0233 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Ampmodu Hv-100 Series, Surface Mount, Receptacle, 4, 2.54 Mm Amp - Te Connectivity
20R0233
Board-To-Board Connector, Ampmodu Hv-100 Series, Surface Mount, Receptacle, 4, 2.54 Mm Amp - Te Connectivity 20R0233
Board-To-Board Connector, AMPMODU HV-100 Series, Surface Mount, Receptacle, 4, 2.54 mm

Board-To-Board Connector, AMPMODU HV-100 Series, Surface Mount, Receptacle, 4, 2.54 mm

Supplier's Site Datasheet
Connector, Receptacle, 4 Position, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 99K1307 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 4 Position, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity
99K1307
Connector, Receptacle, 4 Position, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity 99K1307
CONNECTOR, RECEPTACLE, 4 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:AMPMODU HV-100 Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 4 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:AMPMODU HV-100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 316-969973-2 A107056TR-ND 20R0233 99K1307
Product Name SMD Electronic Connector Headers, Receptacles, Female Sockets Board-To-Board Connector, Ampmodu Hv-100 Series, Surface Mount, Receptacle, 4, 2.54 Mm Amp - Te Connectivity Connector, Receptacle, 4 Position, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity
Termination SMD/SMT
Voltage Rating 250 volts
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-105LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
Headers, Male Pins - A24197-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details