TE Connectivity Electrical Conduit Fitting; Conduit Configuration Amp - Te Connectivity 969803-3

Description
ELECTRICAL CONDUIT FITTING; Conduit Configuration:Straig ht; Trade Size:-; Conduit Material:Plastic; Conduit Colour:-; External Length:-; IP / NEMA Rating:-; Product Range:-; Accessory Type:Quick Connector; Body Material:Plastic RoHS Compliant: Yes
Datasheet
Description
ELECTRICAL CONDUIT FITTING; Conduit Configuration:Straig ht; Trade Size:-; Conduit Material:Plastic; Conduit Colour:-; External Length:-; IP / NEMA Rating:-; Product Range:-; Accessory Type:Quick Connector; Body Material:Plastic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Conduit Fitting; Conduit Configuration Amp - Te Connectivity - 94B8421 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Conduit Fitting; Conduit Configuration Amp - Te Connectivity
94B8421
Electrical Conduit Fitting; Conduit Configuration Amp - Te Connectivity 94B8421
ELECTRICAL CONDUIT FITTING; Conduit Configuration:Straig ht; Trade Size:-; Conduit Material:Plastic; Conduit Colour:-; External Length:-; IP / NEMA Rating:-; Product Range:-; Accessory Type:Quick Connector; Body Material:Plastic RoHS Compliant: Yes

ELECTRICAL CONDUIT FITTING; Conduit Configuration:Straight; Trade Size:-; Conduit Material:Plastic; Conduit Colour:-; External Length:-; IP / NEMA Rating:-; Product Range:-; Accessory Type:Quick Connector; Body Material:Plastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94B8421
Product Name Electrical Conduit Fitting; Conduit Configuration Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-109-575-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers