TE Connectivity Hook Up Wire 969698-000

Description
Body Features Cable Color : Yellow Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 133 Dimensions Conductor Diameter Range : 4.19 MM  [.165 INCH ] Outside Cable Diameter : 5.43 MM  [.214 INCH ] Strand Size (AWG) : 29 Wire Size (MMSQ) : 8.37 Wire Size (AWG) : 8 Electrical Characteristics Operating Voltage (V) : 600 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Cable Color : Yellow Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 133 Dimensions Conductor Diameter Range : 4.19 MM  [.165 INCH ] Outside Cable Diameter : 5.43 MM  [.214 INCH ] Strand Size (AWG) : 29 Wire Size (MMSQ) : 8.37 Wire Size (AWG) : 8 Electrical Characteristics Operating Voltage (V) : 600 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 969698-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
969698-000
Hook Up Wire 969698-000
Body Features Cable Color : Yellow Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 133 Dimensions Conductor Diameter Range : 4.19 MM  [.165 INCH ] Outside Cable Diameter : 5.43 MM  [.214 INCH ] Strand Size (AWG) : 29 Wire Size (MMSQ) : 8.37 Wire Size (AWG) : 8 Electrical Characteristics Operating Voltage (V) : 600 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Cable Color : Yellow
  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Extruded Polyalkene
  • Wire Color (Base) : White

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 133

Dimensions


  • Conductor Diameter Range : 4.19 MM  [.165 INCH ]
  • Outside Cable Diameter : 5.43 MM  [.214 INCH ]
  • Strand Size (AWG) : 29
  • Wire Size (MMSQ) : 8.37
  • Wire Size (AWG) : 8

Electrical Characteristics


  • Operating Voltage (V) : 600

Product Type Features


  • Wall Type : Dual Wall

Usage Conditions


  • Cable Type : Spec 44
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 969698-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1243493001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
Hook Up Wire - 1266673001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 031715-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 067319-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers