TE Connectivity Automotive Conn Housing, Plug, 8Pos; Product Range Amp Te Connectivity 969191-1

Description
AUTOMOTIVE CONN HOUSING, PLUG, 8POS; Product Range:Timer Connector System Series; Gender:Plug; No. of Positions:8Ways; For Use With:AMP Timer Connector System Series Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; IP RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, PLUG, 8POS; Product Range:Timer Connector System Series; Gender:Plug; No. of Positions:8Ways; For Use With:AMP Timer Connector System Series Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; IP RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 8Pos; Product Range Amp Te Connectivity - 18AH1213 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 8Pos; Product Range Amp Te Connectivity
18AH1213
Automotive Conn Housing, Plug, 8Pos; Product Range Amp Te Connectivity 18AH1213
AUTOMOTIVE CONN HOUSING, PLUG, 8POS; Product Range:Timer Connector System Series; Gender:Plug; No. of Positions:8Ways; For Use With:AMP Timer Connector System Series Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; IP RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 8POS; Product Range:Timer Connector System Series; Gender:Plug; No. of Positions:8Ways; For Use With:AMP Timer Connector System Series Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; IP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH1213
Product Name Automotive Conn Housing, Plug, 8Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Needle Roller Bearing Inner Ring - IR100x110x30 - AST Bearings LLC
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.94 inch (100 mm)
View Details