TE Connectivity
Automotive Terminals
969031-2
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5.2mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 5.2 MM [.2 INCH ] Terminal Type : Tab
Dimensions Tab Length : 27.2 MM [1.07 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17
Packaging Features Packaging Method : Reel Packaging Quantity : 3500
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5.2mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 5.2 MM [.2 INCH ] Terminal Type : Tab
Dimensions Tab Length : 27.2 MM [1.07 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17
Packaging Features Packaging Method : Reel Packaging Quantity : 3500
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5.2mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 5.2 MM [.2 INCH ] Terminal Type : Tab
Dimensions Tab Length : 27.2 MM [1.07 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17
Packaging Features Packaging Method : Reel Packaging Quantity : 3500
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 5.2mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 5.2 MM [.2 INCH ]
- Terminal Type : Tab
Dimensions
- Tab Length : 27.2 MM [1.07 INCH ]
- Wire Size (MMSQ) : .5 - 1
- Wire Size (AWG) : 20 - 17
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 3500
Product Type Features
- Primary Locking Feature : Locking Lance
- Sealable : No
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
969031-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Tin; Tin (Sn)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact; Gasket
Length
39.37 inch (1000 mm)
OD / Width
0.0630 inch (1.6 mm)
View Details
Type
Contact
Material
Brass
Shape / Form
Socket or Receptacle; Socket
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details