TE Connectivity Rectangular Connector Contacts 969028-2

Description
Tab Contact Tin 20-24 AWG Crimp
Request a Quote Datasheet
Description
Tab Contact Tin 20-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A123085TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A123085TR-ND
Rectangular Connector Contacts A123085TR-ND
Tab Contact Tin 20-24 AWG Crimp

Tab Contact Tin 20-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A123085CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A123085CT-ND
Rectangular Connector Contacts A123085CT-ND
Tab Contact Tin 20-24 AWG Crimp

Tab Contact Tin 20-24 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333742-969028-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333742-969028-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333742-969028-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333742-969028-2 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 20-24 AWG Contact Termination: Crimp Pin or Socket: Tab Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: -969028-2-CSI,969028 -2-ND,A123085CT,-969 028-2-LSI,A123085TR Base Product Number: 969028 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333742-969028-2
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Pin or Socket: Tab
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: -969028-2-CSI,969028-2-ND,A123085CT,-969028-2-LSI,A123085TR
Base Product Number: 969028
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-969028-2
Electronic Connector 332-969028-2
Male Crimp Terminal, 1.6x0.6mm, Copper/Ferrite, Tin Plated Product overview: 969028-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-969028-2 can be used for catalog matching and distributor lookup.

Male Crimp Terminal, 1.6x0.6mm, Copper/Ferrite, Tin Plated Product overview: 969028-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-969028-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 20R0229 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
20R0229
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 20R0229
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Heavy Duty Sealed Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Heavy Duty Sealed Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A123085TR-ND 1333742-969028-2 332-969028-2 20R0229
Product Name Rectangular Connector Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Electronic Connector Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
ARINC 628 Connectors: Signal and Power Plastic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details