TE Connectivity Rectangular Connector Contacts 969005-2

Description
Socket Contact Tin 20-24 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 20-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-969005-2CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-969005-2CT-ND
Rectangular Connector Contacts 17-969005-2CT-ND
Socket Contact Tin 20-24 AWG Crimp

Socket Contact Tin 20-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 17-969005-2TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-969005-2TR-ND
Rectangular Connector Contacts 17-969005-2TR-ND
Socket Contact Tin 20-24 AWG Crimp

Socket Contact Tin 20-24 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Automotive Contact, Skt, 23-20Awg, Crimp; Product Range Amp - Te Connectivity - 32AH7542 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Skt, 23-20Awg, Crimp; Product Range Amp - Te Connectivity
32AH7542
Automotive Contact, Skt, 23-20Awg, Crimp; Product Range Amp - Te Connectivity 32AH7542
AUTOMOTIVE CONTACT, SKT, 23-20AWG, CRIMP; Product Range:Micro Timer II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:23AWG; Contact Material:Copper, Iron RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SKT, 23-20AWG, CRIMP; Product Range:Micro Timer II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:23AWG; Contact Material:Copper, Iron RoHS Compliant: Yes

Supplier's Site Datasheet
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity - 18AH1212 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
18AH1212
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity 18AH1212
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Micro Timer II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:23AWG; For Use With:AMP Micro Timer II Series Automotive RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Micro Timer II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:23AWG; For Use With:AMP Micro Timer II Series Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-969005-2CT-ND 969005-2 32AH7542
Product Name Rectangular Connector Contacts Automotive Contact, Skt, 23-20Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Housings - A126736-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line)
View Details
5 suppliers
Din Rail, Channel - 2946-2002-1871-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Coaxial Adapters - CC-A-24292-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details
Stacking 0.080″ Pin Plug - 9204 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details