TE Connectivity Automotive Terminals 969005-2

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.6mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 10 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.6 MM  [.102 INCH ] Tab Length : 19.15 MM  [.75 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 22, 23, 20, 21, 24 Wire Size Search (MMSQ) : .4, .3, .5, .25, .2 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.6mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 10 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.6 MM  [.102 INCH ] Tab Length : 19.15 MM  [.75 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 22, 23, 20, 21, 24 Wire Size Search (MMSQ) : .4, .3, .5, .25, .2 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 969005-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
969005-2
Automotive Terminals 969005-2
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.6mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 10 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.6 MM  [.102 INCH ] Tab Length : 19.15 MM  [.75 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 22, 23, 20, 21, 24 Wire Size Search (MMSQ) : .4, .3, .5, .25, .2 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1.6mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .6 MM  [.024 INCH ]
  • Mating Tab Width : 1.6 MM  [.063 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 10
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.6 MM  [.102 INCH ]
  • Tab Length : 19.15 MM  [.75 INCH ]
  • Wire Size (MMSQ) : .2 - .5
  • Wire Size (AWG) : 24 - 20
  • Wire Size Search (AWG) : 22, 23, 20, 21, 24
  • Wire Size Search (MMSQ) : .4, .3, .5, .25, .2

Industry Standards


  • Compatible With Agency/Standards Products : DIN 72036

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4500

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 969005-2
Product Name Automotive Terminals
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2349177-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin Silver (SnAg)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2112449-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0048 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1890 inch (4.8 mm)
View Details
Automotive Terminals - 1-2236793-3 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details