TE Connectivity Automotive Terminals 968910-2

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Interface Plating : Tin Silver (SnAg) Mating Tab Thickness : 1.2 MM  [.047 INCH ] Mating Tab Width : 9.5 MM  [.374 INCH ] Terminal Type : Receptacle Other Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Reel Packaging Quantity : 800 Product Type Features Primary Locking Feature : Clean Body Termination Features Product Terminates To : Printed Circuit Board Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 145 DEGC , 150 DEGC , 80 DEGC , 120 DEGC , 100 DEGC , 125 DEGC , 140 DEGC , 105 DEGC , 110 DEGC , 85 DEGC , 130 DEGC , 90 DEGC  [302 DEGF , 185 DEGF , 194 DEGF , 293 DEGF , 266 DEGF , 176 DEGF , 230 DEGF , 257 DEGF , 248 DEGF , 212 DEGF , 221 DEGF , 284 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Interface Plating : Tin Silver (SnAg) Mating Tab Thickness : 1.2 MM  [.047 INCH ] Mating Tab Width : 9.5 MM  [.374 INCH ] Terminal Type : Receptacle Other Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Reel Packaging Quantity : 800 Product Type Features Primary Locking Feature : Clean Body Termination Features Product Terminates To : Printed Circuit Board Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 145 DEGC , 150 DEGC , 80 DEGC , 120 DEGC , 100 DEGC , 125 DEGC , 140 DEGC , 105 DEGC , 110 DEGC , 85 DEGC , 130 DEGC , 90 DEGC  [302 DEGF , 185 DEGF , 194 DEGF , 293 DEGF , 266 DEGF , 176 DEGF , 230 DEGF , 257 DEGF , 248 DEGF , 212 DEGF , 221 DEGF , 284 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 968910-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
968910-2
Automotive Terminals 968910-2
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Interface Plating : Tin Silver (SnAg) Mating Tab Thickness : 1.2 MM  [.047 INCH ] Mating Tab Width : 9.5 MM  [.374 INCH ] Terminal Type : Receptacle Other Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Reel Packaging Quantity : 800 Product Type Features Primary Locking Feature : Clean Body Termination Features Product Terminates To : Printed Circuit Board Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 145 DEGC , 150 DEGC , 80 DEGC , 120 DEGC , 100 DEGC , 125 DEGC , 140 DEGC , 105 DEGC , 110 DEGC , 85 DEGC , 130 DEGC , 90 DEGC  [302 DEGF , 185 DEGF , 194 DEGF , 293 DEGF , 266 DEGF , 176 DEGF , 230 DEGF , 257 DEGF , 248 DEGF , 212 DEGF , 221 DEGF , 284 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 9.5mm
  • Interface Plating : Tin Silver (SnAg)
  • Mating Tab Thickness : 1.2 MM  [.047 INCH ]
  • Mating Tab Width : 9.5 MM  [.374 INCH ]
  • Terminal Type : Receptacle

Other


  • Terminal Transmits : 41 - 100 A (High Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 800

Product Type Features


  • Primary Locking Feature : Clean Body

Termination Features


  • Product Terminates To : Printed Circuit Board

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 145 DEGC , 150 DEGC , 80 DEGC , 120 DEGC , 100 DEGC , 125 DEGC , 140 DEGC , 105 DEGC , 110 DEGC , 85 DEGC , 130 DEGC , 90 DEGC  [302 DEGF , 185 DEGF , 194 DEGF , 293 DEGF , 266 DEGF , 176 DEGF , 230 DEGF , 257 DEGF , 248 DEGF , 212 DEGF , 221 DEGF , 284 DEGF ]
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 968910-2
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-16-0644-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0630 inch (1.6 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0016-0005 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Automotive Terminals - 0460-204-0490 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
4 suppliers