TE Connectivity
Automotive Terminals
968909-1
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 9.5 MM [.374 INCH ] PCB Contact Termination Area Plating Material : Tin Terminal Type : Receptacle
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 1800
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Printed Circuit Board
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 80 DEGC , 120 DEGC , 85 DEGC , 90 DEGC , 110 DEGC , 105 DEGC [176 DEGF , 194 DEGF , 230 DEGF , 212 DEGF , 221 DEGF , 248 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 9.5 MM [.374 INCH ] PCB Contact Termination Area Plating Material : Tin Terminal Type : Receptacle
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 1800
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Printed Circuit Board
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 80 DEGC , 120 DEGC , 85 DEGC , 90 DEGC , 110 DEGC , 105 DEGC [176 DEGF , 194 DEGF , 230 DEGF , 212 DEGF , 221 DEGF , 248 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 9.5 MM [.374 INCH ] PCB Contact Termination Area Plating Material : Tin Terminal Type : Receptacle
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 1800
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Printed Circuit Board
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 80 DEGC , 120 DEGC , 85 DEGC , 90 DEGC , 110 DEGC , 105 DEGC [176 DEGF , 194 DEGF , 230 DEGF , 212 DEGF , 221 DEGF , 248 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 9.5mm
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 9.5 MM [.374 INCH ]
- PCB Contact Termination Area Plating Material : Tin
- Terminal Type : Receptacle
Other
- Terminal Transmits : 41 - 100 A (High Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 1800
Product Type Features
- Primary Locking Feature : Clean Body
- Sealable : No
Termination Features
- Product Terminates To : Printed Circuit Board
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 100 DEGC , 80 DEGC , 120 DEGC , 85 DEGC , 90 DEGC , 110 DEGC , 105 DEGC [176 DEGF , 194 DEGF , 230 DEGF , 212 DEGF , 221 DEGF , 248 DEGF , 185 DEGF ]
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
968909-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Material
Aluminum
Length
5.91 inch (150 mm)
View Details
Type
Contact; Gasket
Material
Aluminum
Length
39.37 inch (1000 mm)
View Details