TE Connectivity Connector, Housing, Receptacle, 12 Position, 2.54Mm; Product Range Hts Te Connectivity 968473-1

Description
CONNECTOR, HOUSING, RECEPTACLE, 12 POSITION, 2.54MM; Product Range:Micro-Power & Power Quadlok System Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:Receptacle Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, RECEPTACLE, 12 POSITION, 2.54MM; Product Range:Micro-Power & Power Quadlok System Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:Receptacle Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 12 Position, 2.54Mm; Product Range Hts Te Connectivity - 28T0528 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 12 Position, 2.54Mm; Product Range Hts Te Connectivity
28T0528
Connector, Housing, Receptacle, 12 Position, 2.54Mm; Product Range Hts Te Connectivity 28T0528
CONNECTOR, HOUSING, RECEPTACLE, 12 POSITION, 2.54MM; Product Range:Micro-Power & Power Quadlok System Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:Receptacle Contacts; No. of Rows:2Rows RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 12 POSITION, 2.54MM; Product Range:Micro-Power & Power Quadlok System Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:2.54mm; For Use With:Receptacle Contacts; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28T0528
Product Name Connector, Housing, Receptacle, 12 Position, 2.54Mm; Product Range Hts Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details