TE Connectivity
Automotive Terminals
968429-2
Description
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : FFC Crimp Interface Plating : Tin (Sn) PCB Contact Termination Area Plating Material : Tin Terminal Type : Tab
Dimensions PCB Hole Diameter : 1 MM [.04 INCH ] Tab Length : 14.2 MM [.559 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 15000
Product Type Features Primary Locking Feature : Overmolded
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 110 DEGC , 85 DEGC , 100 DEGC , 105 DEGC , 90 DEGC , 80 DEGC , 120 DEGC [212 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : FFC Crimp Interface Plating : Tin (Sn) PCB Contact Termination Area Plating Material : Tin Terminal Type : Tab
Dimensions PCB Hole Diameter : 1 MM [.04 INCH ] Tab Length : 14.2 MM [.559 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 15000
Product Type Features Primary Locking Feature : Overmolded
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 110 DEGC , 85 DEGC , 100 DEGC , 105 DEGC , 90 DEGC , 80 DEGC , 120 DEGC [212 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : FFC Crimp Interface Plating : Tin (Sn) PCB Contact Termination Area Plating Material : Tin Terminal Type : Tab
Dimensions PCB Hole Diameter : 1 MM [.04 INCH ] Tab Length : 14.2 MM [.559 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 15000
Product Type Features Primary Locking Feature : Overmolded
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 110 DEGC , 85 DEGC , 100 DEGC , 105 DEGC , 90 DEGC , 80 DEGC , 120 DEGC [212 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Crimp Type : FFC Crimp
- Interface Plating : Tin (Sn)
- PCB Contact Termination Area Plating Material : Tin
- Terminal Type : Tab
Dimensions
- PCB Hole Diameter : 1 MM [.04 INCH ]
- Tab Length : 14.2 MM [.559 INCH ]
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 15000
Product Type Features
- Primary Locking Feature : Overmolded
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Press-Fit
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 110 DEGC , 85 DEGC , 100 DEGC , 105 DEGC , 90 DEGC , 80 DEGC , 120 DEGC [212 DEGF ]
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
968429-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Material
Cu
Shape / Form
Socket or Receptacle; Socket
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details