TE Connectivity Automotive Housing, Receptacle, 32Pos; Product Range Amp Te Connectivity 968265-1

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 32POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:32Position s; For Use With:AMP MQS Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:12VDC; Current Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 32POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:32Position s; For Use With:AMP MQS Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:12VDC; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 32Pos; Product Range Amp Te Connectivity - 17H0303 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 32Pos; Product Range Amp Te Connectivity
17H0303
Automotive Housing, Receptacle, 32Pos; Product Range Amp Te Connectivity 17H0303
AUTOMOTIVE HOUSING, RECEPTACLE, 32POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:32Position s; For Use With:AMP MQS Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:12VDC; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 32POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:32Positions; For Use With:AMP MQS Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:12VDC; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17H0303
Product Name Automotive Housing, Receptacle, 32Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.687 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details