TE Connectivity Hook Up Wire 9682553004

Description
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified Polyalkene Hook Up Wire Wire Color : Green Weight (KGKM) : 6.92 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter : .59 MM  [.024 INCH ] Conductor Diameter Range : .86 - .88 MM  [.034 - .035 INCH ] Conductor Size (MMSQ) : .25 Overall Outside Diameter : 1.51 MM  [.062 INCH ] Overall Outside Diameter Range : 1.46 - 1.56 MM  [.057 - .061 INCH ] Wire Diameter : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 21 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 40.1 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite DW Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified Polyalkene Hook Up Wire Wire Color : Green Weight (KGKM) : 6.92 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter : .59 MM  [.024 INCH ] Conductor Diameter Range : .86 - .88 MM  [.034 - .035 INCH ] Conductor Size (MMSQ) : .25 Overall Outside Diameter : 1.51 MM  [.062 INCH ] Overall Outside Diameter Range : 1.46 - 1.56 MM  [.057 - .061 INCH ] Wire Diameter : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 21 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 40.1 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite DW Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 9682553004 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
9682553004
Hook Up Wire 9682553004
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified Polyalkene Hook Up Wire Wire Color : Green Weight (KGKM) : 6.92 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter : .59 MM  [.024 INCH ] Conductor Diameter Range : .86 - .88 MM  [.034 - .035 INCH ] Conductor Size (MMSQ) : .25 Overall Outside Diameter : 1.51 MM  [.062 INCH ] Overall Outside Diameter Range : 1.46 - 1.56 MM  [.057 - .061 INCH ] Wire Diameter : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 21 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 40.1 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite DW Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 125

Body Features


  • Hook Up Wire Conductor Material : Tin-Plated Copper
  • Hook Up Wire Insulation Material : Radiation-Crosslinked, Modified Polyalkene
  • Hook Up Wire Wire Color : Green
  • Weight (KGKM) : 6.92

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Cable Insulation Thickness : .13 MM  [.005 INCH ]
  • Conductor Diameter : .59 MM  [.024 INCH ]
  • Conductor Diameter Range : .86 - .88 MM  [.034 - .035 INCH ]
  • Conductor Size (MMSQ) : .25
  • Overall Outside Diameter : 1.51 MM  [.062 INCH ]
  • Overall Outside Diameter Range : 1.46 - 1.56 MM  [.057 - .061 INCH ]
  • Wire Diameter : 1.5 MM  [.059 INCH ]
  • Wire Size (MMSQ) : .5
  • Wire Size (AWG) : 21

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600
  • Resistance (Max) : 40.1 Ω/1000 ft @ 68°F

Product Type Features


  • Cable Style : Primary, Stranded
  • Hook Up Wire Cable Type : FlexLite DW
  • Product Classification : Wire - Commercial
  • Product Type : Wire

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 9682553004
Product Name Hook Up Wire
Rated Voltage 600 volts
Nominal Diameter 0.0620 inch (1.57 mm)
Wire Weight 0.0103 lbs/ft (0.0153 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 101789-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 2441267 - RS Components, Ltd.
Specs
Nominal Diameter 0.0630 inch (1.6 mm)
International 0.7500 mm² (0.0012 in²)
Stranding Type 0.23 mm
View Details
Hook Up Wire - 065023-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers