TE Connectivity Heat Shrink Boots 968213-000

Description
Body Features Material Code : 4 Material Systems Code : 10 Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Housing Features Body Orientation : Straight Other Adhesive Code : 42 Molded Part Shape Code : 207W Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 4 Material Systems Code : 10 Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Housing Features Body Orientation : Straight Other Adhesive Code : 42 Molded Part Shape Code : 207W Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 968213-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
968213-000
Heat Shrink Boots 968213-000
Body Features Material Code : 4 Material Systems Code : 10 Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Housing Features Body Orientation : Straight Other Adhesive Code : 42 Molded Part Shape Code : 207W Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 4
  • Material Systems Code : 10

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : No

Housing Features


  • Body Orientation : Straight

Other


  • Adhesive Code : 42
  • Molded Part Shape Code : 207W

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 968213-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
968213-000
shrink tube 968213-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 968213-000 968213-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0021036015 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 067771-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0021036018 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 040571-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details