TE Connectivity Connector Housing, Rcpt, 4Pos; Product Range Amp Te Connectivity 968182-1

Description
CONNECTOR HOUSING, RCPT, 4POS; Product Range:-; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:-; For Use With:JPT+ & M-T Socket Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 4POS; Product Range:-; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:-; For Use With:JPT+ & M-T Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 4Pos; Product Range Amp Te Connectivity - 96W7325 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 4Pos; Product Range Amp Te Connectivity
96W7325
Connector Housing, Rcpt, 4Pos; Product Range Amp Te Connectivity 96W7325
CONNECTOR HOUSING, RCPT, 4POS; Product Range:-; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:-; For Use With:JPT+ & M-T Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 4POS; Product Range:-; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:-; For Use With:JPT+ & M-T Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96W7325
Product Name Connector Housing, Rcpt, 4Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details