TE Connectivity Automotive Terminals 968138-2

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM  [.024 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 34 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.45 - 2.1 MM  [.057 - .083 INCH ] Wire Size (MMSQ) : .6 - 1 Wire Size (AWG) : 19 - 17 Wire Size Search (AWG) : 17, 18, 19 Wire Size Search (MMSQ) : .6, .75, 1 Industry Standards Agency/Standard : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to KOMAX Automatic Component Insertion Guideline : Yes, per Version 5.0 (March 2018) Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 85 DEGC , 105 DEGC , 120 DEGC , 80 DEGC , 90 DEGC , 130 DEGC , 110 DEGC , 125 DEGC  [185 DEGF , 176 DEGF , 194 DEGF , 257 DEGF , 212 DEGF , 221 DEGF , 248 DEGF , 266 DEGF , 230 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM  [.024 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 34 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.45 - 2.1 MM  [.057 - .083 INCH ] Wire Size (MMSQ) : .6 - 1 Wire Size (AWG) : 19 - 17 Wire Size Search (AWG) : 17, 18, 19 Wire Size Search (MMSQ) : .6, .75, 1 Industry Standards Agency/Standard : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to KOMAX Automatic Component Insertion Guideline : Yes, per Version 5.0 (March 2018) Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 85 DEGC , 105 DEGC , 120 DEGC , 80 DEGC , 90 DEGC , 130 DEGC , 110 DEGC , 125 DEGC  [185 DEGF , 176 DEGF , 194 DEGF , 257 DEGF , 212 DEGF , 221 DEGF , 248 DEGF , 266 DEGF , 230 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 968138-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
968138-2
Automotive Terminals 968138-2
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM  [.024 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 34 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.45 - 2.1 MM  [.057 - .083 INCH ] Wire Size (MMSQ) : .6 - 1 Wire Size (AWG) : 19 - 17 Wire Size Search (AWG) : 17, 18, 19 Wire Size Search (MMSQ) : .6, .75, 1 Industry Standards Agency/Standard : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to KOMAX Automatic Component Insertion Guideline : Yes, per Version 5.0 (March 2018) Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 85 DEGC , 105 DEGC , 120 DEGC , 80 DEGC , 90 DEGC , 130 DEGC , 110 DEGC , 125 DEGC  [185 DEGF , 176 DEGF , 194 DEGF , 257 DEGF , 212 DEGF , 221 DEGF , 248 DEGF , 266 DEGF , 230 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 2.8mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .63 MM  [.024 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Terminal Type : Tab
  • Typical Current Rating (AMP) : 34
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.45 - 2.1 MM  [.057 - .083 INCH ]
  • Wire Size (MMSQ) : .6 - 1
  • Wire Size (AWG) : 19 - 17
  • Wire Size Search (AWG) : 17, 18, 19
  • Wire Size Search (MMSQ) : .6, .75, 1

Industry Standards


  • Agency/Standard : LV214

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Conforms to KOMAX Automatic Component Insertion Guideline : Yes, per Version 5.0 (March 2018)

Other


  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3000

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 100 DEGC , 85 DEGC , 105 DEGC , 120 DEGC , 80 DEGC , 90 DEGC , 130 DEGC , 110 DEGC , 125 DEGC  [185 DEGF , 176 DEGF , 194 DEGF , 257 DEGF , 212 DEGF , 221 DEGF , 248 DEGF , 266 DEGF , 230 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 968138-2
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RF Contacts - 1218820-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Automotive Terminals - 1-1719101-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1897798-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RF Contacts - 1055331-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details