TE Connectivity
Automotive Terminals
968122-2
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5.2mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM [.024 INCH ] Mating Tab Width : 5.2 MM [.205 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 45 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 3.4 - 3.7 MM [.134 - .146 INCH ] Wire Size (MMSQ) : 3 - 4 Wire Size (AWG) : 12 - 11 Wire Size Search (AWG) : 11, 12 Wire Size Search (MMSQ) : 4, 3
Industry Standards Agency/Standard : LV214
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 1700
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC , 80 DEGC , 85 DEGC , 120 DEGC , 130 DEGC , 125 DEGC , 110 DEGC , 100 DEGC , 90 DEGC [176 DEGF , 194 DEGF , 221 DEGF , 257 DEGF , 266 DEGF , 212 DEGF , 248 DEGF , 230 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5.2mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM [.024 INCH ] Mating Tab Width : 5.2 MM [.205 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 45 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 3.4 - 3.7 MM [.134 - .146 INCH ] Wire Size (MMSQ) : 3 - 4 Wire Size (AWG) : 12 - 11 Wire Size Search (AWG) : 11, 12 Wire Size Search (MMSQ) : 4, 3
Industry Standards Agency/Standard : LV214
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 1700
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC , 80 DEGC , 85 DEGC , 120 DEGC , 130 DEGC , 125 DEGC , 110 DEGC , 100 DEGC , 90 DEGC [176 DEGF , 194 DEGF , 221 DEGF , 257 DEGF , 266 DEGF , 212 DEGF , 248 DEGF , 230 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5.2mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM [.024 INCH ] Mating Tab Width : 5.2 MM [.205 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 45 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 3.4 - 3.7 MM [.134 - .146 INCH ] Wire Size (MMSQ) : 3 - 4 Wire Size (AWG) : 12 - 11 Wire Size Search (AWG) : 11, 12 Wire Size Search (MMSQ) : 4, 3
Industry Standards Agency/Standard : LV214
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 1700
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC , 80 DEGC , 85 DEGC , 120 DEGC , 130 DEGC , 125 DEGC , 110 DEGC , 100 DEGC , 90 DEGC [176 DEGF , 194 DEGF , 221 DEGF , 257 DEGF , 266 DEGF , 212 DEGF , 248 DEGF , 230 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Body Features
- Terminal Seal Type : Single Wire Seal (SWS)
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 5.2mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .63 MM [.024 INCH ]
- Mating Tab Width : 5.2 MM [.205 INCH ]
- Terminal Type : Receptacle
- Typical Current Rating (AMP) : 45
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : 3.4 - 3.7 MM [.134 - .146 INCH ]
- Wire Size (MMSQ) : 3 - 4
- Wire Size (AWG) : 12 - 11
- Wire Size Search (AWG) : 11, 12
- Wire Size Search (MMSQ) : 4, 3
Industry Standards
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 41 - 100 A (High Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 1700
Product Type Features
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : Yes
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 105 DEGC , 80 DEGC , 85 DEGC , 120 DEGC , 130 DEGC , 125 DEGC , 110 DEGC , 100 DEGC , 90 DEGC [176 DEGF , 194 DEGF , 221 DEGF , 257 DEGF , 266 DEGF , 212 DEGF , 248 DEGF , 230 DEGF , 185 DEGF ]
- Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
968122-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Length
394 inch (10000 mm)
OD / Width
0.1020 inch (2.59 mm)
View Details