TE Connectivity Automotive Terminals 968121-4

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5.2mm Crimp Type : F-Crimp Interface Plating : Palladium Nickel (PdNi) Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : 5.2 MM  [.205 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 45 Wire Contact Termination Area Plating Material : Nickel Dimensions Compatible Insulation Diameter Range : 2.2 - 3 MM  [.087 - .118 INCH ] Wire Size (MMSQ) : 1.25 - 2.5 Wire Size (AWG) : 16 - 13 Wire Size Search (AWG) : 14, 13, 15, 16 Wire Size Search (MMSQ) : 1.5, 2, 2.5, 1.25 Industry Standards Agency/Standard : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Reel Packaging Quantity : 1700 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 110 DEGC , 120 DEGC , 100 DEGC , 130 DEGC , 90 DEGC , 80 DEGC , 125 DEGC , 105 DEGC , 85 DEGC  [194 DEGF , 212 DEGF , 185 DEGF , 176 DEGF , 221 DEGF , 257 DEGF , 230 DEGF , 248 DEGF , 266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5.2mm Crimp Type : F-Crimp Interface Plating : Palladium Nickel (PdNi) Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : 5.2 MM  [.205 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 45 Wire Contact Termination Area Plating Material : Nickel Dimensions Compatible Insulation Diameter Range : 2.2 - 3 MM  [.087 - .118 INCH ] Wire Size (MMSQ) : 1.25 - 2.5 Wire Size (AWG) : 16 - 13 Wire Size Search (AWG) : 14, 13, 15, 16 Wire Size Search (MMSQ) : 1.5, 2, 2.5, 1.25 Industry Standards Agency/Standard : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Reel Packaging Quantity : 1700 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 110 DEGC , 120 DEGC , 100 DEGC , 130 DEGC , 90 DEGC , 80 DEGC , 125 DEGC , 105 DEGC , 85 DEGC  [194 DEGF , 212 DEGF , 185 DEGF , 176 DEGF , 221 DEGF , 257 DEGF , 230 DEGF , 248 DEGF , 266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 968121-4 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
968121-4
Automotive Terminals 968121-4
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5.2mm Crimp Type : F-Crimp Interface Plating : Palladium Nickel (PdNi) Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : 5.2 MM  [.205 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 45 Wire Contact Termination Area Plating Material : Nickel Dimensions Compatible Insulation Diameter Range : 2.2 - 3 MM  [.087 - .118 INCH ] Wire Size (MMSQ) : 1.25 - 2.5 Wire Size (AWG) : 16 - 13 Wire Size Search (AWG) : 14, 13, 15, 16 Wire Size Search (MMSQ) : 1.5, 2, 2.5, 1.25 Industry Standards Agency/Standard : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Reel Packaging Quantity : 1700 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 110 DEGC , 120 DEGC , 100 DEGC , 130 DEGC , 90 DEGC , 80 DEGC , 125 DEGC , 105 DEGC , 85 DEGC  [194 DEGF , 212 DEGF , 185 DEGF , 176 DEGF , 221 DEGF , 257 DEGF , 230 DEGF , 248 DEGF , 266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 5.2mm
  • Crimp Type : F-Crimp
  • Interface Plating : Palladium Nickel (PdNi)
  • Mating Tab Thickness : .63 MM  [.025 INCH ]
  • Mating Tab Width : 5.2 MM  [.205 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 45
  • Wire Contact Termination Area Plating Material : Nickel

Dimensions


  • Compatible Insulation Diameter Range : 2.2 - 3 MM  [.087 - .118 INCH ]
  • Wire Size (MMSQ) : 1.25 - 2.5
  • Wire Size (AWG) : 16 - 13
  • Wire Size Search (AWG) : 14, 13, 15, 16
  • Wire Size Search (MMSQ) : 1.5, 2, 2.5, 1.25

Industry Standards


  • Agency/Standard : LV214

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 41 - 100 A (High Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 1700

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 110 DEGC , 120 DEGC , 100 DEGC , 130 DEGC , 90 DEGC , 80 DEGC , 125 DEGC , 105 DEGC , 85 DEGC  [194 DEGF , 212 DEGF , 185 DEGF , 176 DEGF , 221 DEGF , 257 DEGF , 230 DEGF , 248 DEGF , 266 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 968121-4
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1670195-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SNG-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0026-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.1020 inch (2.59 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0016-0005-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details