TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 968075-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333827-968075-2 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Wire Gauge: 13-17 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -CF5484-000-CSI-ND,- CF5484-000-LSI,-9680 75-2-CSI,-CF5484-000 -LSI-ND,968075-2-ND, A122193TR,A122193CT, -CF5484-000-CSI,-968 075-2-LSI Base Product Number: 968075 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333827-968075-2 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Wire Gauge: 13-17 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -CF5484-000-CSI-ND,- CF5484-000-LSI,-9680 75-2-CSI,-CF5484-000 -LSI-ND,968075-2-ND, A122193TR,A122193CT, -CF5484-000-CSI,-968 075-2-LSI Base Product Number: 968075 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333827-968075-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333827-968075-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333827-968075-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333827-968075-2 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Wire Gauge: 13-17 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -CF5484-000-CSI-ND,- CF5484-000-LSI,-9680 75-2-CSI,-CF5484-000 -LSI-ND,968075-2-ND, A122193TR,A122193CT, -CF5484-000-CSI,-968 075-2-LSI Base Product Number: 968075 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333827-968075-2
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Type: Power
Contact Finish: Tin
Wire Gauge: 13-17 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -CF5484-000-CSI-ND,-CF5484-000-LSI,-968075-2-CSI,-CF5484-000-LSI-ND,968075-2-ND,A122193TR,A122193CT,-CF5484-000-CSI,-968075-2-LSI
Base Product Number: 968075
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
34A Electronic Connector
332-968075-2
34A Electronic Connector 332-968075-2
Power Contact, Female, Crimp, 13-17AWG, 34A, Straight Product overview: 968075-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 34A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 34A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-968075-2 can be used for catalog matching and distributor lookup.

Power Contact, Female, Crimp, 13-17AWG, 34A, Straight Product overview: 968075-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 34A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 34A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-968075-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - A122193CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A122193CT-ND
Rectangular Connector Contacts A122193CT-ND
Socket Contact Tin 13-17 AWG Crimp Power

Socket Contact Tin 13-17 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - A122193TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A122193TR-ND
Rectangular Connector Contacts A122193TR-ND
Socket Contact Tin 13-17 AWG Crimp Power

Socket Contact Tin 13-17 AWG Crimp Power

Buy Now Datasheet
Contact, Socket, 17-13Awg, Crimp; Product Range Amp - Te Connectivity - 72W2675 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 17-13Awg, Crimp; Product Range Amp - Te Connectivity
72W2675
Contact, Socket, 17-13Awg, Crimp; Product Range Amp - Te Connectivity 72W2675
CONTACT, SOCKET, 17-13AWG, CRIMP; Product Range:MPQ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:13AWG; Contact Plating:Tin Plated Contacts; For Use With:Micro Power & Power Quadlok Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 17-13AWG, CRIMP; Product Range:MPQ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:13AWG; Contact Plating:Tin Plated Contacts; For Use With:Micro Power & Power Quadlok Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Mpq Rec Contact Rohs Compliant Amp - Te Connectivity - 17H0294 - Newark, An Avnet Company
Chicago, IL, United States
Mpq Rec Contact Rohs Compliant Amp - Te Connectivity
17H0294
Mpq Rec Contact Rohs Compliant Amp - Te Connectivity 17H0294
MPQ REC CONTACT ROHS COMPLIANT: YES

MPQ REC CONTACT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333827-968075-2 332-968075-2 A122193CT-ND 72W2675 17H0294
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 34A Electronic Connector Rectangular Connector Contacts Contact, Socket, 17-13Awg, Crimp; Product Range Amp - Te Connectivity Mpq Rec Contact Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products