TE Connectivity Rectangular Connector Contacts 968052-1

Description
Socket Contact Tin 17-20 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 17-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A122191CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A122191CT-ND
Rectangular Connector Contacts A122191CT-ND
Socket Contact Tin 17-20 AWG Crimp

Socket Contact Tin 17-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A122191TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A122191TR-ND
Rectangular Connector Contacts A122191TR-ND
Socket Contact Tin 17-20 AWG Crimp

Socket Contact Tin 17-20 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-968052-1
Electronic Connector 332-968052-1
Signal Contact, Crimp, ST, Cable Mount, 17-20AWG, Tin Plated, Copper Alloy Product overview: 968052-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-968052-1 can be used for catalog matching and distributor lookup.

Signal Contact, Crimp, ST, Cable Mount, 17-20AWG, Tin Plated, Copper Alloy Product overview: 968052-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-968052-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity - 18AH1210 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
18AH1210
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity 18AH1210
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Micro Timer III Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Wire Size AWG Min:19AWG; For Use With:AMP Micro Timer III Series Automotive RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Micro Timer III Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Wire Size AWG Min:19AWG; For Use With:AMP Micro Timer III Series Automotive RoHS Compliant: Yes

Supplier's Site
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity - 32AH7541 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
32AH7541
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity 32AH7541
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Micro Timer III Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Wire Size AWG Min:19AWG; For Use With:AMP Micro Timer III Series Automotive RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:Micro Timer III Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Wire Size AWG Min:19AWG; For Use With:AMP Micro Timer III Series Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A122191CT-ND 332-968052-1 18AH1210
Product Name Rectangular Connector Contacts Electronic Connector Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
75 OHM Connectors BNC Mini Straight Plug - 190945 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details